Fairview Microwave Inc. MCX Plug to BNC Female (Jack) Adapter, 1.35 VSWR SM3665

Description
MCX adapter SM3665 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. MCX to BNC adapter is constructed with plug gender on side 1 and female on side 2. SM3665 MCX plug to BNC female coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design. Fairview plug MCX to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
MCX adapter SM3665 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. MCX to BNC adapter is constructed with plug gender on side 1 and female on side 2. SM3665 MCX plug to BNC female coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design. Fairview plug MCX to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Plug to BNC Female (Jack) Adapter, 1.35 VSWR - SM3665 - Fairview Microwave Inc.
Lewisville, TX, United States
MCX Plug to BNC Female (Jack) Adapter, 1.35 VSWR
SM3665
MCX Plug to BNC Female (Jack) Adapter, 1.35 VSWR SM3665
MCX adapter SM3665 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. MCX to BNC adapter is constructed with plug gender on side 1 and female on side 2. SM3665 MCX plug to BNC female coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design. Fairview plug MCX to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

MCX adapter SM3665 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

MCX to BNC adapter is constructed with plug gender on side 1 and female on side 2. SM3665 MCX plug to BNC female coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design.

Fairview plug MCX to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3665
Product Name MCX Plug to BNC Female (Jack) Adapter, 1.35 VSWR
Connector Type BNC; MCX
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details