Fairview Microwave Inc. MCX Jack to BNC Female (Jack) Adapter, 1.35 VSWR SM3660

Description
MCX adapter SM3660 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. MCX to BNC adapter is constructed with jack gender on side 1 and female on side 2. SM3660 MCX jack to BNC female coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design. Fairview jack MCX to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
MCX adapter SM3660 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. MCX to BNC adapter is constructed with jack gender on side 1 and female on side 2. SM3660 MCX jack to BNC female coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design. Fairview jack MCX to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Jack to BNC Female (Jack) Adapter, 1.35 VSWR - SM3660 - Fairview Microwave Inc.
Lewisville, TX, United States
MCX Jack to BNC Female (Jack) Adapter, 1.35 VSWR
SM3660
MCX Jack to BNC Female (Jack) Adapter, 1.35 VSWR SM3660
MCX adapter SM3660 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. MCX to BNC adapter is constructed with jack gender on side 1 and female on side 2. SM3660 MCX jack to BNC female coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design. Fairview jack MCX to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

MCX adapter SM3660 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

MCX to BNC adapter is constructed with jack gender on side 1 and female on side 2. SM3660 MCX jack to BNC female coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design.

Fairview jack MCX to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3660
Product Name MCX Jack to BNC Female (Jack) Adapter, 1.35 VSWR
Connector Type BNC; MCX
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details