Fairview Microwave Inc. 50 Ohm BNC Female (Jack) to 75 Ohm SMB Jack (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR SM3648

Description
BNC adapter SM3648 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. BNC to SMB adapter is constructed with female gender on side 1 and jack on side 2. SM3648 BNC female to SMB jack coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to jack SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3648 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. BNC to SMB adapter is constructed with female gender on side 1 and jack on side 2. SM3648 BNC female to SMB jack coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to jack SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Female (Jack) to 75 Ohm SMB Jack (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR - SM3648 - Fairview Microwave Inc.
Lewisville, TX, United States
50 Ohm BNC Female (Jack) to 75 Ohm SMB Jack (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR
SM3648
50 Ohm BNC Female (Jack) to 75 Ohm SMB Jack (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR SM3648
BNC adapter SM3648 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. BNC to SMB adapter is constructed with female gender on side 1 and jack on side 2. SM3648 BNC female to SMB jack coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to jack SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3648 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

BNC to SMB adapter is constructed with female gender on side 1 and jack on side 2. SM3648 BNC female to SMB jack coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to jack SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3648
Product Name 50 Ohm BNC Female (Jack) to 75 Ohm SMB Jack (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR
Connector Type BNC; SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185F-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.25 :1
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details