Fairview Microwave Inc. Bulkhead SMB Female (Jack) to BNC Female (Jack) Adapter, 1.35 VSWR SM3631

Description
SMB adapter SM3631 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMB to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3631 SMB female to BNC female coaxial adapter from Fairview is a straight body style. This straight SMB connector adapter is an in-line RF adapter design. Fairview female SMB to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMB adapter SM3631 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMB to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3631 SMB female to BNC female coaxial adapter from Fairview is a straight body style. This straight SMB connector adapter is an in-line RF adapter design. Fairview female SMB to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead SMB Female (Jack) to BNC Female (Jack) Adapter, 1.35 VSWR - SM3631 - Fairview Microwave Inc.
Lewisville, TX, United States
Bulkhead SMB Female (Jack) to BNC Female (Jack) Adapter, 1.35 VSWR
SM3631
Bulkhead SMB Female (Jack) to BNC Female (Jack) Adapter, 1.35 VSWR SM3631
SMB adapter SM3631 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMB to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3631 SMB female to BNC female coaxial adapter from Fairview is a straight body style. This straight SMB connector adapter is an in-line RF adapter design. Fairview female SMB to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMB adapter SM3631 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

SMB to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3631 SMB female to BNC female coaxial adapter from Fairview is a straight body style. This straight SMB connector adapter is an in-line RF adapter design.

Fairview female SMB to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3631
Product Name Bulkhead SMB Female (Jack) to BNC Female (Jack) Adapter, 1.35 VSWR
Connector Type BNC; SMB
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 3.5mm Male DC - 34.5GHz 50Ω - 24M-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details