Fairview Microwave Inc. MMCX Jack to BNC Male (plug) Adapter, 1.35 VSWR SM3620

Description
MMCX adapter SM3620 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMCX to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. MMCX to BNC adapter is constructed with jack gender on side 1 and male on side 2. SM3620 MMCX jack to BNC male coaxial adapter from Fairview is a straight body style. This straight MMCX connector adapter is an in-line RF adapter design. Fairview jack MMCX to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMCX and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
MMCX adapter SM3620 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMCX to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. MMCX to BNC adapter is constructed with jack gender on side 1 and male on side 2. SM3620 MMCX jack to BNC male coaxial adapter from Fairview is a straight body style. This straight MMCX connector adapter is an in-line RF adapter design. Fairview jack MMCX to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMCX and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMCX Jack to BNC Male (plug) Adapter, 1.35 VSWR - SM3620 - Fairview Microwave Inc.
Lewisville, TX, United States
MMCX Jack to BNC Male (plug) Adapter, 1.35 VSWR
SM3620
MMCX Jack to BNC Male (plug) Adapter, 1.35 VSWR SM3620
MMCX adapter SM3620 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMCX to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. MMCX to BNC adapter is constructed with jack gender on side 1 and male on side 2. SM3620 MMCX jack to BNC male coaxial adapter from Fairview is a straight body style. This straight MMCX connector adapter is an in-line RF adapter design. Fairview jack MMCX to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMCX and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

MMCX adapter SM3620 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMCX to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

MMCX to BNC adapter is constructed with jack gender on side 1 and male on side 2. SM3620 MMCX jack to BNC male coaxial adapter from Fairview is a straight body style. This straight MMCX connector adapter is an in-line RF adapter design.

Fairview jack MMCX to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMCX and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3620
Product Name MMCX Jack to BNC Male (plug) Adapter, 1.35 VSWR
Connector Type BNC; MMCX
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω - 35FFL-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 33000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details