Fairview Microwave Inc. 50 Ohm BNC Female (Jack) to 75 Ohm F Male (Plug) Adapter, 1.3 VSWR SM3593

Description
BNC adapter SM3593 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. BNC to F adapter is constructed with female gender on side 1 and male on side 2. SM3593 BNC female to F male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to male F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3593 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. BNC to F adapter is constructed with female gender on side 1 and male on side 2. SM3593 BNC female to F male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to male F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Female (Jack) to 75 Ohm F Male (Plug) Adapter, 1.3 VSWR - SM3593 - Fairview Microwave Inc.
Lewisville, TX, United States
50 Ohm BNC Female (Jack) to 75 Ohm F Male (Plug) Adapter, 1.3 VSWR
SM3593
50 Ohm BNC Female (Jack) to 75 Ohm F Male (Plug) Adapter, 1.3 VSWR SM3593
BNC adapter SM3593 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. BNC to F adapter is constructed with female gender on side 1 and male on side 2. SM3593 BNC female to F male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to male F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3593 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

BNC to F adapter is constructed with female gender on side 1 and male on side 2. SM3593 BNC female to F male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to male F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3593
Product Name 50 Ohm BNC Female (Jack) to 75 Ohm F Male (Plug) Adapter, 1.3 VSWR
Connector Type BNC; Type F
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR1800 (BJ5) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1800A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 410.0 to 620.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details