Fairview Microwave Inc. 50 Ohm BNC Male (Plug) to 75 Ohm F Female (Jack) Adapter, Nickel Plated Brass Body, 1.5 VSWR SM3591

Description
BNC adapter SM3591 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. BNC to F adapter is constructed with male gender on side 1 and female on side 2. SM3591 BNC male to F female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview male BNC to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3591 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. BNC to F adapter is constructed with male gender on side 1 and female on side 2. SM3591 BNC male to F female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview male BNC to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Male (Plug) to 75 Ohm F Female (Jack) Adapter, Nickel Plated Brass Body, 1.5 VSWR - SM3591 - Fairview Microwave Inc.
Lewisville, TX, United States
50 Ohm BNC Male (Plug) to 75 Ohm F Female (Jack) Adapter, Nickel Plated Brass Body, 1.5 VSWR
SM3591
50 Ohm BNC Male (Plug) to 75 Ohm F Female (Jack) Adapter, Nickel Plated Brass Body, 1.5 VSWR SM3591
BNC adapter SM3591 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. BNC to F adapter is constructed with male gender on side 1 and female on side 2. SM3591 BNC male to F female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview male BNC to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3591 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1.

BNC to F adapter is constructed with male gender on side 1 and female on side 2. SM3591 BNC male to F female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview male BNC to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3591
Product Name 50 Ohm BNC Male (Plug) to 75 Ohm F Female (Jack) Adapter, Nickel Plated Brass Body, 1.5 VSWR
Connector Type BNC; Type F
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR12 (BJ740) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details