Fairview Microwave Inc. BNC Female (Jack) to GR874 Sexless Adapter, Nickle Plated Brass Body SM3539

Description
BNC adapter SM3539 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to GR874 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to GR874 adapter is constructed with female gender on side 1 and sexless on side 2. SM3539 BNC female to GR874 sexless coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to sexless GR874 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and GR874 coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3539 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to GR874 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to GR874 adapter is constructed with female gender on side 1 and sexless on side 2. SM3539 BNC female to GR874 sexless coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to sexless GR874 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and GR874 coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female (Jack) to GR874 Sexless Adapter, Nickle Plated Brass Body - SM3539 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Female (Jack) to GR874 Sexless Adapter, Nickle Plated Brass Body
SM3539
BNC Female (Jack) to GR874 Sexless Adapter, Nickle Plated Brass Body SM3539
BNC adapter SM3539 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to GR874 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to GR874 adapter is constructed with female gender on side 1 and sexless on side 2. SM3539 BNC female to GR874 sexless coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to sexless GR874 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and GR874 coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3539 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to GR874 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications .

BNC to GR874 adapter is constructed with female gender on side 1 and sexless on side 2. SM3539 BNC female to GR874 sexless coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to sexless GR874 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and GR874 coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3539
Product Name BNC Female (Jack) to GR874 Sexless Adapter, Nickle Plated Brass Body
Connector Type BNC; GR874
Unlock Full Specs
to access all available technical data

Similar Products

WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω - NF-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details