Fairview Microwave Inc. BNC Female (Jack) to C Male (Plug) Adapter, Nickel Plated Brass Body, 1.4 VSWR SM3537

Description
BNC adapter SM3537 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. BNC to C adapter is constructed with female gender on side 1 and male on side 2. SM3537 BNC female to C male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to male C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3537 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. BNC to C adapter is constructed with female gender on side 1 and male on side 2. SM3537 BNC female to C male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to male C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female (Jack) to C Male (Plug) Adapter, Nickel Plated Brass Body, 1.4 VSWR - SM3537 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Female (Jack) to C Male (Plug) Adapter, Nickel Plated Brass Body, 1.4 VSWR
SM3537
BNC Female (Jack) to C Male (Plug) Adapter, Nickel Plated Brass Body, 1.4 VSWR SM3537
BNC adapter SM3537 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. BNC to C adapter is constructed with female gender on side 1 and male on side 2. SM3537 BNC female to C male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to male C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3537 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1.

BNC to C adapter is constructed with female gender on side 1 and male on side 2. SM3537 BNC female to C male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to male C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3537
Product Name BNC Female (Jack) to C Male (Plug) Adapter, Nickel Plated Brass Body, 1.4 VSWR
Connector Type BNC; Type C
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω - 10F-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details