Fairview Microwave Inc. BNC Female (Jack) to N Female (Jack) Adapter, High Temp, 1.5 VSWR SM3528

Description
BNC adapter SM3528 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. BNC to N adapter is constructed with female gender on side 1 and female on side 2. SM3528 BNC female to N female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3528 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. BNC to N adapter is constructed with female gender on side 1 and female on side 2. SM3528 BNC female to N female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female (Jack) to N Female (Jack) Adapter, High Temp, 1.5 VSWR - SM3528 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Female (Jack) to N Female (Jack) Adapter, High Temp, 1.5 VSWR
SM3528
BNC Female (Jack) to N Female (Jack) Adapter, High Temp, 1.5 VSWR SM3528
BNC adapter SM3528 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. BNC to N adapter is constructed with female gender on side 1 and female on side 2. SM3528 BNC female to N female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3528 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1.

BNC to N adapter is constructed with female gender on side 1 and female on side 2. SM3528 BNC female to N female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3528
Product Name BNC Female (Jack) to N Female (Jack) Adapter, High Temp, 1.5 VSWR
Connector Type BNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Female to 3.5mm Female DC - 33GHz 50Ω - KFR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.07 :1
View Details