Fairview Microwave Inc. BNC T Adapter Male (Plug)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High Temp SM3447

Description
BNC adapter SM3447 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to BNC adapter is constructed with male gender on side 1 and female on side 2. SM3447 BNC male to BNC female coaxial adapter from Fairview is a tee body style. This tee BNC adapter is also known as a BNC T connector. Fairview male BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3447 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to BNC adapter is constructed with male gender on side 1 and female on side 2. SM3447 BNC male to BNC female coaxial adapter from Fairview is a tee body style. This tee BNC adapter is also known as a BNC T connector. Fairview male BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC T Adapter Male (Plug)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High Temp - SM3447 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC T Adapter Male (Plug)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High Temp
SM3447
BNC T Adapter Male (Plug)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High Temp SM3447
BNC adapter SM3447 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to BNC adapter is constructed with male gender on side 1 and female on side 2. SM3447 BNC male to BNC female coaxial adapter from Fairview is a tee body style. This tee BNC adapter is also known as a BNC T connector. Fairview male BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3447 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications .

BNC to BNC adapter is constructed with male gender on side 1 and female on side 2. SM3447 BNC male to BNC female coaxial adapter from Fairview is a tee body style. This tee BNC adapter is also known as a BNC T connector.

Fairview male BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3447
Product Name BNC T Adapter Male (Plug)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High Temp
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω - 24FPM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details