Fairview Microwave Inc. Bulkhead Isolated Ground BNC Female (Jack) to BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.5 VSWR SM3420

Description
BNC adapter SM3420 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3420 bulkhead isolated ground BNC female to BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead isolated ground BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3420 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3420 bulkhead isolated ground BNC female to BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead isolated ground BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Isolated Ground BNC Female (Jack) to BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.5 VSWR - SM3420 - Fairview Microwave Inc.
Lewisville, TX, United States
Bulkhead Isolated Ground BNC Female (Jack) to BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.5 VSWR
SM3420
Bulkhead Isolated Ground BNC Female (Jack) to BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.5 VSWR SM3420
BNC adapter SM3420 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3420 bulkhead isolated ground BNC female to BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead isolated ground BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3420 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1.

BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3420 bulkhead isolated ground BNC female to BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead isolated ground BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3420
Product Name Bulkhead Isolated Ground BNC Female (Jack) to BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.5 VSWR
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω - SF-35M50+ - Mini-Circuits
Specs
Connector Type SMA; 3.5mm
Frequency Range 26500.0 MHz
VSWR 1.04 to 1.26 :1
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details