Fairview Microwave Inc. BNC Male (plug) to RP BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3401

Description
BNC adapter SM3401 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to reverse polarity BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. BNC to reverse polarity BNC adapter is constructed with male gender on side 1 and female on side 2. SM3401 BNC male to reverse polarity BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview male BNC to female BNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3401 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to reverse polarity BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. BNC to reverse polarity BNC adapter is constructed with male gender on side 1 and female on side 2. SM3401 BNC male to reverse polarity BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview male BNC to female BNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male (plug) to RP BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM3401 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Male (plug) to RP BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM3401
BNC Male (plug) to RP BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3401
BNC adapter SM3401 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to reverse polarity BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. BNC to reverse polarity BNC adapter is constructed with male gender on side 1 and female on side 2. SM3401 BNC male to reverse polarity BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview male BNC to female BNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3401 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to reverse polarity BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

BNC to reverse polarity BNC adapter is constructed with male gender on side 1 and female on side 2. SM3401 BNC male to reverse polarity BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview male BNC to female BNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3401
Product Name BNC Male (plug) to RP BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details