Fairview Microwave Inc. RA 7/16 DIN Male (Plug) to 7/16 DIN Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR SM3397

Description
7/16 DIN adapter SM3397 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to 7/16 DIN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 7/16 DIN to 7/16 DIN adapter is constructed with male gender on side 1 and female on side 2. SM3397 7/16 DIN male to 7/16 DIN female coaxial adapter from Fairview is a right angle body style. This right angle 7/16 DIN connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 7/16 DIN to female 7/16 DIN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
7/16 DIN adapter SM3397 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to 7/16 DIN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 7/16 DIN to 7/16 DIN adapter is constructed with male gender on side 1 and female on side 2. SM3397 7/16 DIN male to 7/16 DIN female coaxial adapter from Fairview is a right angle body style. This right angle 7/16 DIN connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 7/16 DIN to female 7/16 DIN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA 7/16 DIN Male (Plug) to 7/16 DIN Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR - SM3397 - Fairview Microwave Inc.
Lewisville, TX, United States
RA 7/16 DIN Male (Plug) to 7/16 DIN Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR
SM3397
RA 7/16 DIN Male (Plug) to 7/16 DIN Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR SM3397
7/16 DIN adapter SM3397 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to 7/16 DIN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 7/16 DIN to 7/16 DIN adapter is constructed with male gender on side 1 and female on side 2. SM3397 7/16 DIN male to 7/16 DIN female coaxial adapter from Fairview is a right angle body style. This right angle 7/16 DIN connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 7/16 DIN to female 7/16 DIN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

7/16 DIN adapter SM3397 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to 7/16 DIN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

7/16 DIN to 7/16 DIN adapter is constructed with male gender on side 1 and female on side 2. SM3397 7/16 DIN male to 7/16 DIN female coaxial adapter from Fairview is a right angle body style. This right angle 7/16 DIN connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male 7/16 DIN to female 7/16 DIN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3397
Product Name RA 7/16 DIN Male (Plug) to 7/16 DIN Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.25 VSWR
Connector Type 7/16
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω - SFR-KF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.25 :1
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details