Fairview Microwave Inc. 3.5mm Female (Jack) to 2.92mm Female (Jack) Adapter, 1.25 VSWR SM3367

Description
3.5mm adapter SM3367 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 3.5mm to 2.92mm adapter is constructed with female gender on side 1 and female on side 2. SM3367 3.5mm female to 2.92mm female coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector adapter is an in-line RF adapter design. Fairview female 3.5mm to female 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm and 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
3.5mm adapter SM3367 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 3.5mm to 2.92mm adapter is constructed with female gender on side 1 and female on side 2. SM3367 3.5mm female to 2.92mm female coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector adapter is an in-line RF adapter design. Fairview female 3.5mm to female 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm and 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Female (Jack) to 2.92mm Female (Jack) Adapter, 1.25 VSWR - SM3367 - Fairview Microwave Inc.
Lewisville, TX, United States
3.5mm Female (Jack) to 2.92mm Female (Jack) Adapter, 1.25 VSWR
SM3367
3.5mm Female (Jack) to 2.92mm Female (Jack) Adapter, 1.25 VSWR SM3367
3.5mm adapter SM3367 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 3.5mm to 2.92mm adapter is constructed with female gender on side 1 and female on side 2. SM3367 3.5mm female to 2.92mm female coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector adapter is an in-line RF adapter design. Fairview female 3.5mm to female 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm and 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

3.5mm adapter SM3367 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

3.5mm to 2.92mm adapter is constructed with female gender on side 1 and female on side 2. SM3367 3.5mm female to 2.92mm female coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector adapter is an in-line RF adapter design.

Fairview female 3.5mm to female 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm and 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3367
Product Name 3.5mm Female (Jack) to 2.92mm Female (Jack) Adapter, 1.25 VSWR
Connector Type 2.92mm; 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω - 10M-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details