Fairview Microwave Inc. Precision N Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.15 VSWR SM3365

Description
N adapter SM3365 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. N to 7mm adapter is constructed with male gender on side 1 and sexless on side 2. SM3365 N male to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM3365 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. N to 7mm adapter is constructed with male gender on side 1 and sexless on side 2. SM3365 N male to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision N Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.15 VSWR - SM3365 - Fairview Microwave Inc.
Lewisville, TX, United States
Precision N Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.15 VSWR
SM3365
Precision N Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.15 VSWR SM3365
N adapter SM3365 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. N to 7mm adapter is constructed with male gender on side 1 and sexless on side 2. SM3365 N male to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM3365 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1.

N to 7mm adapter is constructed with male gender on side 1 and sexless on side 2. SM3365 N male to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview male N to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3365
Product Name Precision N Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.15 VSWR
Connector Type Type N; 7mm
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω - 185M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details