Fairview Microwave Inc. Precision N Female (Jack) to 7mm Adapter, 1.15 VSWR SM3363

Description
N adapter SM3363 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. N to 7mm adapter is constructed with female gender on side 1 and sexless on side 2. SM3363 N female to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM3363 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. N to 7mm adapter is constructed with female gender on side 1 and sexless on side 2. SM3363 N female to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision N Female (Jack) to 7mm Adapter, 1.15 VSWR - SM3363 - Fairview Microwave Inc.
Lewisville, TX, United States
Precision N Female (Jack) to 7mm Adapter, 1.15 VSWR
SM3363
Precision N Female (Jack) to 7mm Adapter, 1.15 VSWR SM3363
N adapter SM3363 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. N to 7mm adapter is constructed with female gender on side 1 and sexless on side 2. SM3363 N female to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM3363 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1.

N to 7mm adapter is constructed with female gender on side 1 and sexless on side 2. SM3363 N female to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview female N to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3363
Product Name Precision N Female (Jack) to 7mm Adapter, 1.15 VSWR
Connector Type Type N; 7mm
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω - NF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; Type N
Frequency Range 2000.0 MHz
VSWR 1.15 :1
View Details