Fairview Microwave Inc. SMA Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.25 VSWR SM3362

Description
SMA adapter SM3362 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to 7mm adapter is constructed with male gender on side 1 and sexless on side 2. SM3362 SMA male to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM3362 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to 7mm adapter is constructed with male gender on side 1 and sexless on side 2. SM3362 SMA male to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.25 VSWR - SM3362 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.25 VSWR
SM3362
SMA Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.25 VSWR SM3362
SMA adapter SM3362 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to 7mm adapter is constructed with male gender on side 1 and sexless on side 2. SM3362 SMA male to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM3362 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

SMA to 7mm adapter is constructed with male gender on side 1 and sexless on side 2. SM3362 SMA male to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3362
Product Name SMA Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.25 VSWR
Connector Type SMA; 7mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.35mm Female DC - 90 GHz 50Ω - 10M-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details