Fairview Microwave Inc. SMA Female (Jack) to 7mm Adapter, 1.15 VSWR SM3360

Description
SMA adapter SM3360 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. SMA to 7mm adapter is constructed with female gender on side 1 and sexless on side 2. SM3360 SMA female to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM3360 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. SMA to 7mm adapter is constructed with female gender on side 1 and sexless on side 2. SM3360 SMA female to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) to 7mm Adapter, 1.15 VSWR - SM3360 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) to 7mm Adapter, 1.15 VSWR
SM3360
SMA Female (Jack) to 7mm Adapter, 1.15 VSWR SM3360
SMA adapter SM3360 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. SMA to 7mm adapter is constructed with female gender on side 1 and sexless on side 2. SM3360 SMA female to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM3360 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1.

SMA to 7mm adapter is constructed with female gender on side 1 and sexless on side 2. SM3360 SMA female to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3360
Product Name SMA Female (Jack) to 7mm Adapter, 1.15 VSWR
Connector Type SMA; 7mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details