Fairview Microwave Inc. Radius RA 2.92mm Male (Plug) to 2.92mm Female (Jack) Adapter Up To 40GHz, Passivated Stainless Steel Body, 1.5 VSWR SM3252

Description
2.92mm adapter SM3252 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. 2.92mm to 2.92mm adapter is constructed with male gender on side 1 and female on side 2. SM3252 2.92mm male to 2.92mm female coaxial adapter from Fairview is a radius right angle body style. This radius right angle 2.92mm connector adapter is a 90 degree swept elbow adapter design. Fairview male 2.92mm to female 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our radius right angle 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.92mm adapter SM3252 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. 2.92mm to 2.92mm adapter is constructed with male gender on side 1 and female on side 2. SM3252 2.92mm male to 2.92mm female coaxial adapter from Fairview is a radius right angle body style. This radius right angle 2.92mm connector adapter is a 90 degree swept elbow adapter design. Fairview male 2.92mm to female 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our radius right angle 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radius RA 2.92mm Male (Plug) to 2.92mm Female (Jack) Adapter Up To 40GHz, Passivated Stainless Steel Body, 1.5 VSWR - SM3252 - Fairview Microwave Inc.
Lewisville, TX, United States
Radius RA 2.92mm Male (Plug) to 2.92mm Female (Jack) Adapter Up To 40GHz, Passivated Stainless Steel Body, 1.5 VSWR
SM3252
Radius RA 2.92mm Male (Plug) to 2.92mm Female (Jack) Adapter Up To 40GHz, Passivated Stainless Steel Body, 1.5 VSWR SM3252
2.92mm adapter SM3252 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. 2.92mm to 2.92mm adapter is constructed with male gender on side 1 and female on side 2. SM3252 2.92mm male to 2.92mm female coaxial adapter from Fairview is a radius right angle body style. This radius right angle 2.92mm connector adapter is a 90 degree swept elbow adapter design. Fairview male 2.92mm to female 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our radius right angle 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.92mm adapter SM3252 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1.

2.92mm to 2.92mm adapter is constructed with male gender on side 1 and female on side 2. SM3252 2.92mm male to 2.92mm female coaxial adapter from Fairview is a radius right angle body style. This radius right angle 2.92mm connector adapter is a 90 degree swept elbow adapter design.

Fairview male 2.92mm to female 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our radius right angle 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3252
Product Name Radius RA 2.92mm Male (Plug) to 2.92mm Female (Jack) Adapter Up To 40GHz, Passivated Stainless Steel Body, 1.5 VSWR
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details