Fairview Microwave Inc. Precision 2.92mm Male (Plug) to N Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR SM3140

Description
2.92mm adapter SM3140 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 2.92mm to N adapter is constructed with male gender on side 1 and male on side 2. SM3140 2.92mm male to N male coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design. Fairview male 2.92mm to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.92mm adapter SM3140 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 2.92mm to N adapter is constructed with male gender on side 1 and male on side 2. SM3140 2.92mm male to N male coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design. Fairview male 2.92mm to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 2.92mm Male (Plug) to N Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR - SM3140 - Fairview Microwave Inc.
Lewisville, TX, United States
Precision 2.92mm Male (Plug) to N Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR
SM3140
Precision 2.92mm Male (Plug) to N Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR SM3140
2.92mm adapter SM3140 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 2.92mm to N adapter is constructed with male gender on side 1 and male on side 2. SM3140 2.92mm male to N male coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design. Fairview male 2.92mm to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.92mm adapter SM3140 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1.

2.92mm to N adapter is constructed with male gender on side 1 and male on side 2. SM3140 2.92mm male to N male coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design.

Fairview male 2.92mm to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3140
Product Name Precision 2.92mm Male (Plug) to N Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR
Connector Type Type N; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω - SMPF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details