Fairview Microwave Inc. RA 2.4mm Male (Plug) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.4 VSWR SM3027

Description
2.4mm adapter SM3027 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. 2.4mm to 2.4mm adapter is constructed with male gender on side 1 and female on side 2. SM3027 2.4mm male to 2.4mm female coaxial adapter from Fairview is a right angle body style. This right angle 2.4mm connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 2.4mm to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.4mm adapter SM3027 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. 2.4mm to 2.4mm adapter is constructed with male gender on side 1 and female on side 2. SM3027 2.4mm male to 2.4mm female coaxial adapter from Fairview is a right angle body style. This right angle 2.4mm connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 2.4mm to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA 2.4mm Male (Plug) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.4 VSWR - SM3027 - Fairview Microwave Inc.
Lewisville, TX, United States
RA 2.4mm Male (Plug) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.4 VSWR
SM3027
RA 2.4mm Male (Plug) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.4 VSWR SM3027
2.4mm adapter SM3027 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. 2.4mm to 2.4mm adapter is constructed with male gender on side 1 and female on side 2. SM3027 2.4mm male to 2.4mm female coaxial adapter from Fairview is a right angle body style. This right angle 2.4mm connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 2.4mm to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.4mm adapter SM3027 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1.

2.4mm to 2.4mm adapter is constructed with male gender on side 1 and female on side 2. SM3027 2.4mm male to 2.4mm female coaxial adapter from Fairview is a right angle body style. This right angle 2.4mm connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male 2.4mm to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3027
Product Name RA 2.4mm Male (Plug) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.4 VSWR
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz Bulkhead 50Ω - 24B-KB+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.05 :1
View Details