Fairview Microwave Inc. 10-32 Female (Jack) to BNC Male (plug) Adapter, High Temp, 1.2 VSWR SM2409

Description
10-32 adapter SM2409 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 10-32 to BNC adapter is constructed with female gender on side 1 and male on side 2. SM2409 10-32 female to BNC male coaxial adapter from Fairview is a straight body style. This straight 10-32 connector adapter is an in-line RF adapter design. Fairview female 10-32 to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
10-32 adapter SM2409 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 10-32 to BNC adapter is constructed with female gender on side 1 and male on side 2. SM2409 10-32 female to BNC male coaxial adapter from Fairview is a straight body style. This straight 10-32 connector adapter is an in-line RF adapter design. Fairview female 10-32 to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-32 Female (Jack) to BNC Male (plug) Adapter, High Temp, 1.2 VSWR - SM2409 - Fairview Microwave Inc.
Lewisville, TX, United States
10-32 Female (Jack) to BNC Male (plug) Adapter, High Temp, 1.2 VSWR
SM2409
10-32 Female (Jack) to BNC Male (plug) Adapter, High Temp, 1.2 VSWR SM2409
10-32 adapter SM2409 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 10-32 to BNC adapter is constructed with female gender on side 1 and male on side 2. SM2409 10-32 female to BNC male coaxial adapter from Fairview is a straight body style. This straight 10-32 connector adapter is an in-line RF adapter design. Fairview female 10-32 to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

10-32 adapter SM2409 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

10-32 to BNC adapter is constructed with female gender on side 1 and male on side 2. SM2409 10-32 female to BNC male coaxial adapter from Fairview is a straight body style. This straight 10-32 connector adapter is an in-line RF adapter design.

Fairview female 10-32 to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2409
Product Name 10-32 Female (Jack) to BNC Male (plug) Adapter, High Temp, 1.2 VSWR
Connector Type BNC; 10-32
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω - 24F-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details