Fairview Microwave Inc. MCX T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High temp, 2 VSWR SM2251

Description
MCX adapter SM2251 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to MCX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 2:1. MCX to MCX adapter is constructed with jack gender on side 1 and jack on side 2. SM2251 MCX jack to MCX jack coaxial adapter from Fairview is a tee body style. This tee MCX adapter is also known as a MCX T connector. Fairview jack MCX to jack MCX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
MCX adapter SM2251 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to MCX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 2:1. MCX to MCX adapter is constructed with jack gender on side 1 and jack on side 2. SM2251 MCX jack to MCX jack coaxial adapter from Fairview is a tee body style. This tee MCX adapter is also known as a MCX T connector. Fairview jack MCX to jack MCX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High temp, 2 VSWR - SM2251 - Fairview Microwave Inc.
Lewisville, TX, United States
MCX T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High temp, 2 VSWR
SM2251
MCX T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High temp, 2 VSWR SM2251
MCX adapter SM2251 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to MCX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 2:1. MCX to MCX adapter is constructed with jack gender on side 1 and jack on side 2. SM2251 MCX jack to MCX jack coaxial adapter from Fairview is a tee body style. This tee MCX adapter is also known as a MCX T connector. Fairview jack MCX to jack MCX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

MCX adapter SM2251 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to MCX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 2:1.

MCX to MCX adapter is constructed with jack gender on side 1 and jack on side 2. SM2251 MCX jack to MCX jack coaxial adapter from Fairview is a tee body style. This tee MCX adapter is also known as a MCX T connector.

Fairview jack MCX to jack MCX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2251
Product Name MCX T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High temp, 2 VSWR
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 73800.0 to 112000.0 MHz
View Details
DCZF29F29, DC-Block - DCZF29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight DIN Male to DIN Male DC - 6GHz 50Ω - DINM-DINM+ - Mini-Circuits
Specs
Connector Type DIN Male
Frequency Range 6000.0 MHz
VSWR 1.13 :1
View Details