Fairview Microwave Inc. UHF Male (Plug) to Mini UHF Male (Plug) Adapter, Nickel Plated Brass Body SM2156

Description
UHF adapter SM2156 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our UHF to Mini UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm UHF adapter is manufactured to precise RF adapter specifications . UHF to Mini UHF adapter is constructed with male gender on side 1 and male on side 2. SM2156 UHF male to Mini UHF male coaxial adapter from Fairview is a straight body style. This straight UHF connector adapter is an in-line RF adapter design. Fairview male UHF to male Mini UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build UHF and Mini UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
UHF adapter SM2156 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our UHF to Mini UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm UHF adapter is manufactured to precise RF adapter specifications . UHF to Mini UHF adapter is constructed with male gender on side 1 and male on side 2. SM2156 UHF male to Mini UHF male coaxial adapter from Fairview is a straight body style. This straight UHF connector adapter is an in-line RF adapter design. Fairview male UHF to male Mini UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build UHF and Mini UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF Male (Plug) to Mini UHF Male (Plug) Adapter, Nickel Plated Brass Body - SM2156 - Fairview Microwave Inc.
Lewisville, TX, United States
UHF Male (Plug) to Mini UHF Male (Plug) Adapter, Nickel Plated Brass Body
SM2156
UHF Male (Plug) to Mini UHF Male (Plug) Adapter, Nickel Plated Brass Body SM2156
UHF adapter SM2156 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our UHF to Mini UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm UHF adapter is manufactured to precise RF adapter specifications . UHF to Mini UHF adapter is constructed with male gender on side 1 and male on side 2. SM2156 UHF male to Mini UHF male coaxial adapter from Fairview is a straight body style. This straight UHF connector adapter is an in-line RF adapter design. Fairview male UHF to male Mini UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build UHF and Mini UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.

UHF adapter SM2156 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our UHF to Mini UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm UHF adapter is manufactured to precise RF adapter specifications .

UHF to Mini UHF adapter is constructed with male gender on side 1 and male on side 2. SM2156 UHF male to Mini UHF male coaxial adapter from Fairview is a straight body style. This straight UHF connector adapter is an in-line RF adapter design.

Fairview male UHF to male Mini UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build UHF and Mini UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2156
Product Name UHF Male (Plug) to Mini UHF Male (Plug) Adapter, Nickel Plated Brass Body
Connector Type UHF; Mini UHF
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω - NF-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
View Details