Fairview Microwave Inc. SMA Female (Jack) to SSMC Plug Adapter, High Temp, 1.25 VSWR SM2095

Description
SMA adapter SM2095 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to SSMC adapter is constructed with female gender on side 1 and plug on side 2. SM2095 SMA female to SSMC plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug SSMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM2095 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to SSMC adapter is constructed with female gender on side 1 and plug on side 2. SM2095 SMA female to SSMC plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug SSMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) to SSMC Plug Adapter, High Temp, 1.25 VSWR - SM2095 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) to SSMC Plug Adapter, High Temp, 1.25 VSWR
SM2095
SMA Female (Jack) to SSMC Plug Adapter, High Temp, 1.25 VSWR SM2095
SMA adapter SM2095 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to SSMC adapter is constructed with female gender on side 1 and plug on side 2. SM2095 SMA female to SSMC plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug SSMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM2095 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

SMA to SSMC adapter is constructed with female gender on side 1 and plug on side 2. SM2095 SMA female to SSMC plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to plug SSMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2095
Product Name SMA Female (Jack) to SSMC Plug Adapter, High Temp, 1.25 VSWR
Connector Type SMA; SSMC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR1150 (BJ8) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1150A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 640.0 to 960.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω - 10M-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.07 to 1.25 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details