Fairview Microwave Inc. SSMB Male (Plug) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, 1.3 VSWR SM2082

Description
SSMB adapter SM2082 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMB to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SSMB to BNC adapter is constructed with male gender on side 1 and male on side 2. SM2082 SSMB male to BNC male coaxial adapter from Fairview is a straight body style. This straight SSMB connector adapter is an in-line RF adapter design. Fairview male SSMB to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMB and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SSMB adapter SM2082 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMB to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SSMB to BNC adapter is constructed with male gender on side 1 and male on side 2. SM2082 SSMB male to BNC male coaxial adapter from Fairview is a straight body style. This straight SSMB connector adapter is an in-line RF adapter design. Fairview male SSMB to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMB and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMB Male (Plug) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, 1.3 VSWR - SM2082 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMB Male (Plug) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, 1.3 VSWR
SM2082
SSMB Male (Plug) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, 1.3 VSWR SM2082
SSMB adapter SM2082 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMB to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SSMB to BNC adapter is constructed with male gender on side 1 and male on side 2. SM2082 SSMB male to BNC male coaxial adapter from Fairview is a straight body style. This straight SSMB connector adapter is an in-line RF adapter design. Fairview male SSMB to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMB and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SSMB adapter SM2082 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMB to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

SSMB to BNC adapter is constructed with male gender on side 1 and male on side 2. SM2082 SSMB male to BNC male coaxial adapter from Fairview is a straight body style. This straight SSMB connector adapter is an in-line RF adapter design.

Fairview male SSMB to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMB and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2082
Product Name SSMB Male (Plug) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, 1.3 VSWR
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.85mm Male DC - 67 GHz 50Ω - 10M-185M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.06 to 1.25 :1
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details