Fairview Microwave Inc. SMA Female (Jack) to SSMB Plug Adapter, 1.25 VSWR SM2075

Description
SMA adapter SM2075 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to SSMB adapter is constructed with female gender on side 1 and plug on side 2. SM2075 SMA female to SSMB plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM2075 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to SSMB adapter is constructed with female gender on side 1 and plug on side 2. SM2075 SMA female to SSMB plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) to SSMB Plug Adapter, 1.25 VSWR - SM2075 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) to SSMB Plug Adapter, 1.25 VSWR
SM2075
SMA Female (Jack) to SSMB Plug Adapter, 1.25 VSWR SM2075
SMA adapter SM2075 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to SSMB adapter is constructed with female gender on side 1 and plug on side 2. SM2075 SMA female to SSMB plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to plug SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM2075 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

SMA to SSMB adapter is constructed with female gender on side 1 and plug on side 2. SM2075 SMA female to SSMB plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to plug SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2075
Product Name SMA Female (Jack) to SSMB Plug Adapter, 1.25 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185M-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details