Fairview Microwave Inc. SMC Plug to SMC Plug Adapter, Nickel Plated Brass Body, 1.2 VSWR SM2020

Description
SMC adapter SM2020 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to SMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMC to SMC adapter is constructed with plug gender on side 1 and plug on side 2. SM2020 SMC plug to SMC plug coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design. Fairview plug SMC to plug SMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMC adapter SM2020 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to SMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMC to SMC adapter is constructed with plug gender on side 1 and plug on side 2. SM2020 SMC plug to SMC plug coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design. Fairview plug SMC to plug SMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMC Plug to SMC Plug Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM2020 - Fairview Microwave Inc.
Lewisville, TX, United States
SMC Plug to SMC Plug Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM2020
SMC Plug to SMC Plug Adapter, Nickel Plated Brass Body, 1.2 VSWR SM2020
SMC adapter SM2020 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to SMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMC to SMC adapter is constructed with plug gender on side 1 and plug on side 2. SM2020 SMC plug to SMC plug coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design. Fairview plug SMC to plug SMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMC adapter SM2020 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to SMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

SMC to SMC adapter is constructed with plug gender on side 1 and plug on side 2. SM2020 SMC plug to SMC plug coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design.

Fairview plug SMC to plug SMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2020
Product Name SMC Plug to SMC Plug Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details