Fairview Microwave Inc. SMB T Adapter Jack-Plug-Jack, Nickel Plated Brass Body, 1.3 VSWR SM2010

Description
SMB adapter SM2010 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMB to SMB adapter is constructed with jack gender on side 1 and plug on side 2. SM2010 SMB jack to SMB plug coaxial adapter from Fairview is a tee body style. This tee SMB adapter is also known as a SMB T connector. Fairview jack SMB to plug SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMB adapter SM2010 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMB to SMB adapter is constructed with jack gender on side 1 and plug on side 2. SM2010 SMB jack to SMB plug coaxial adapter from Fairview is a tee body style. This tee SMB adapter is also known as a SMB T connector. Fairview jack SMB to plug SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB T Adapter Jack-Plug-Jack, Nickel Plated Brass Body, 1.3 VSWR - SM2010 - Fairview Microwave Inc.
Lewisville, TX, United States
SMB T Adapter Jack-Plug-Jack, Nickel Plated Brass Body, 1.3 VSWR
SM2010
SMB T Adapter Jack-Plug-Jack, Nickel Plated Brass Body, 1.3 VSWR SM2010
SMB adapter SM2010 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMB to SMB adapter is constructed with jack gender on side 1 and plug on side 2. SM2010 SMB jack to SMB plug coaxial adapter from Fairview is a tee body style. This tee SMB adapter is also known as a SMB T connector. Fairview jack SMB to plug SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMB adapter SM2010 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

SMB to SMB adapter is constructed with jack gender on side 1 and plug on side 2. SM2010 SMB jack to SMB plug coaxial adapter from Fairview is a tee body style. This tee SMB adapter is also known as a SMB T connector.

Fairview jack SMB to plug SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2010
Product Name SMB T Adapter Jack-Plug-Jack, Nickel Plated Brass Body, 1.3 VSWR
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details
Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details