Fairview Microwave Inc. Isolator SMA Female With 17 dB Isolation From 3.5 GHz to 12.8 GHz Rated to 2 Watts SFI3512

Description
RF isolator SFI3512 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 3.5 GHz and a maximum frequency of 12.8 GHz. Fairview Microwave SMA female isolator part number SFI3512 has a minimum isolation of 17 dB and a maximum input power of 2 Watts. Inertion loss of this RF isolator is a maximum of 2.2 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF isolator SFI3512 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 3.5 GHz and a maximum frequency of 12.8 GHz. Fairview Microwave SMA female isolator part number SFI3512 has a minimum isolation of 17 dB and a maximum input power of 2 Watts. Inertion loss of this RF isolator is a maximum of 2.2 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator SMA Female With 17 dB Isolation From 3.5 GHz to 12.8 GHz Rated to 2 Watts - SFI3512 - Fairview Microwave Inc.
Lewisville, TX, United States
Isolator SMA Female With 17 dB Isolation From 3.5 GHz to 12.8 GHz Rated to 2 Watts
SFI3512
Isolator SMA Female With 17 dB Isolation From 3.5 GHz to 12.8 GHz Rated to 2 Watts SFI3512
RF isolator SFI3512 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 3.5 GHz and a maximum frequency of 12.8 GHz. Fairview Microwave SMA female isolator part number SFI3512 has a minimum isolation of 17 dB and a maximum input power of 2 Watts. Inertion loss of this RF isolator is a maximum of 2.2 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF isolator SFI3512 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 3.5 GHz and a maximum frequency of 12.8 GHz.

Fairview Microwave SMA female isolator part number SFI3512 has a minimum isolation of 17 dB and a maximum input power of 2 Watts. Inertion loss of this RF isolator is a maximum of 2.2 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above.

Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number SFI3512
Product Name Isolator SMA Female With 17 dB Isolation From 3.5 GHz to 12.8 GHz Rated to 2 Watts
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1313M - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details
Waveguide Isolator 50 to 60GHz - UIYWI2128A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 21mm x 28mm x 15mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details