Fairview Microwave Inc. Tunable Band Pass Filter With N Female Connectors From 250 MHz to 500 MHz With a 5% Bandwidth SF25500

Description
SF25500 tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable bandpass filter design is rated for a VSWR of 1.5:1 and a maximum power of 5 Watts. Fairview Microwave adjustable bandpass filter has a minimum frequency of 250 MHz and a maximum frequency of 500 MHz. Tunable RF band-pass filter part number SF25500 has a percentage of bandwidth that is 5% and the insertion loss maximum is 1 dB. More coaxial N variable band pass filter design specs for this radio frequency component can be found on its tunable RF bandpass filter PDF specifications datasheet above. Fairview is where to buy a tunable RF band pass filter with N connectors operating from 250 MHz to 500 MHz with a 5% bandwidth. We also stock a large selection of other variable RF filter products that will ship the same day from our location. RF / microwave and millimeter wave band-pass adjustable filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
SF25500 tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable bandpass filter design is rated for a VSWR of 1.5:1 and a maximum power of 5 Watts. Fairview Microwave adjustable bandpass filter has a minimum frequency of 250 MHz and a maximum frequency of 500 MHz. Tunable RF band-pass filter part number SF25500 has a percentage of bandwidth that is 5% and the insertion loss maximum is 1 dB. More coaxial N variable band pass filter design specs for this radio frequency component can be found on its tunable RF bandpass filter PDF specifications datasheet above. Fairview is where to buy a tunable RF band pass filter with N connectors operating from 250 MHz to 500 MHz with a 5% bandwidth. We also stock a large selection of other variable RF filter products that will ship the same day from our location. RF / microwave and millimeter wave band-pass adjustable filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tunable Band Pass Filter With N Female Connectors From 250 MHz to 500 MHz With a 5% Bandwidth - SF25500 - Fairview Microwave Inc.
Lewisville, TX, United States
Tunable Band Pass Filter With N Female Connectors From 250 MHz to 500 MHz With a 5% Bandwidth
SF25500
Tunable Band Pass Filter With N Female Connectors From 250 MHz to 500 MHz With a 5% Bandwidth SF25500
SF25500 tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable bandpass filter design is rated for a VSWR of 1.5:1 and a maximum power of 5 Watts. Fairview Microwave adjustable bandpass filter has a minimum frequency of 250 MHz and a maximum frequency of 500 MHz. Tunable RF band-pass filter part number SF25500 has a percentage of bandwidth that is 5% and the insertion loss maximum is 1 dB. More coaxial N variable band pass filter design specs for this radio frequency component can be found on its tunable RF bandpass filter PDF specifications datasheet above. Fairview is where to buy a tunable RF band pass filter with N connectors operating from 250 MHz to 500 MHz with a 5% bandwidth. We also stock a large selection of other variable RF filter products that will ship the same day from our location. RF / microwave and millimeter wave band-pass adjustable filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

SF25500 tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable bandpass filter design is rated for a VSWR of 1.5:1 and a maximum power of 5 Watts.

Fairview Microwave adjustable bandpass filter has a minimum frequency of 250 MHz and a maximum frequency of 500 MHz. Tunable RF band-pass filter part number SF25500 has a percentage of bandwidth that is 5% and the insertion loss maximum is 1 dB. More coaxial N variable band pass filter design specs for this radio frequency component can be found on its tunable RF bandpass filter PDF specifications datasheet above.

Fairview is where to buy a tunable RF band pass filter with N connectors operating from 250 MHz to 500 MHz with a 5% bandwidth. We also stock a large selection of other variable RF filter products that will ship the same day from our location. RF / microwave and millimeter wave band-pass adjustable filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Filters and Microwave Filters
Product Number SF25500
Product Name Tunable Band Pass Filter With N Female Connectors From 250 MHz to 500 MHz With a 5% Bandwidth
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2685500 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 to 3200 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
Lumped LC Band Pass Filter, 1200 - 1600 MHz, 50Ω - BPF-BD1400+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1400 dB
View Details
2 suppliers