Anatech Electronics, Inc. 5725 MHz WiFi Cavity Band Pass Filter AB5725B769

Description
5725 MHz Cavity Band Pass Filter for WIFI Communication
Request a Quote
Description
5725 MHz Cavity Band Pass Filter for WIFI Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5725 MHz WiFi Cavity Band Pass Filter - AB5725B769 - Anatech Electronics, Inc.
Garfield, NJ, United States
5725 MHz WiFi Cavity Band Pass Filter
AB5725B769
5725 MHz WiFi Cavity Band Pass Filter AB5725B769
5725 MHz Cavity Band Pass Filter for WIFI Communication

5725 MHz Cavity Band Pass Filter for WIFI Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5725B769
Product Name 5725 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 5725 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details