Fairview Microwave Inc. 1 to 65 dB Step Attenuator BNC Female Connectors Rated Up To 750 MHz and Up to 1 Watt in a Button Design SA750S

Description
Coaxial variable attenuator SA750S from Fairview Microwave is manufactured in a step RF attenuator design and BNC input. This connectorized BNC step attenuator has female gender for in and out ports and 50 Ohm impedance. Our 50 Ohm BNC step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 65 dB with a 0 dB step size. Fairview BNC 65 dB stepped attenuator is constructed to operate up to a maximum frequency of 750 MHz and a maximum input power of 1 Watt. This BNC step variable attenuator is rated for a maximum VSWR of 1.4:1 and is just one of many products in our wide selection of RF attenuators. Our radio frequency step attenuator with BNC connectors is built with aluminum body material and nickel plating; you can find more step attenuator datasheet specifications above. Fairview Microwave BNC coaxial step attenuator part number BNC is a button style and in-stock. Our coaxial step attenuator is part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment and can be shipped worldwide.
Datasheet
Description
Coaxial variable attenuator SA750S from Fairview Microwave is manufactured in a step RF attenuator design and BNC input. This connectorized BNC step attenuator has female gender for in and out ports and 50 Ohm impedance. Our 50 Ohm BNC step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 65 dB with a 0 dB step size. Fairview BNC 65 dB stepped attenuator is constructed to operate up to a maximum frequency of 750 MHz and a maximum input power of 1 Watt. This BNC step variable attenuator is rated for a maximum VSWR of 1.4:1 and is just one of many products in our wide selection of RF attenuators. Our radio frequency step attenuator with BNC connectors is built with aluminum body material and nickel plating; you can find more step attenuator datasheet specifications above. Fairview Microwave BNC coaxial step attenuator part number BNC is a button style and in-stock. Our coaxial step attenuator is part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment and can be shipped worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 to 65 dB Step Attenuator BNC Female Connectors Rated Up To 750 MHz and Up to 1 Watt in a Button Design - SA750S - Fairview Microwave Inc.
Lewisville, TX, United States
1 to 65 dB Step Attenuator BNC Female Connectors Rated Up To 750 MHz and Up to 1 Watt in a Button Design
SA750S
1 to 65 dB Step Attenuator BNC Female Connectors Rated Up To 750 MHz and Up to 1 Watt in a Button Design SA750S
Coaxial variable attenuator SA750S from Fairview Microwave is manufactured in a step RF attenuator design and BNC input. This connectorized BNC step attenuator has female gender for in and out ports and 50 Ohm impedance. Our 50 Ohm BNC step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 65 dB with a 0 dB step size. Fairview BNC 65 dB stepped attenuator is constructed to operate up to a maximum frequency of 750 MHz and a maximum input power of 1 Watt. This BNC step variable attenuator is rated for a maximum VSWR of 1.4:1 and is just one of many products in our wide selection of RF attenuators. Our radio frequency step attenuator with BNC connectors is built with aluminum body material and nickel plating; you can find more step attenuator datasheet specifications above. Fairview Microwave BNC coaxial step attenuator part number BNC is a button style and in-stock. Our coaxial step attenuator is part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment and can be shipped worldwide.

Coaxial variable attenuator SA750S from Fairview Microwave is manufactured in a step RF attenuator design and BNC input. This connectorized BNC step attenuator has female gender for in and out ports and 50 Ohm impedance. Our 50 Ohm BNC step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 65 dB with a 0 dB step size.

Fairview BNC 65 dB stepped attenuator is constructed to operate up to a maximum frequency of 750 MHz and a maximum input power of 1 Watt. This BNC step variable attenuator is rated for a maximum VSWR of 1.4:1 and is just one of many products in our wide selection of RF attenuators. Our radio frequency step attenuator with BNC connectors is built with aluminum body material and nickel plating; you can find more step attenuator datasheet specifications above.

Fairview Microwave BNC coaxial step attenuator part number BNC is a button style and in-stock. Our coaxial step attenuator is part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment and can be shipped worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number SA750S
Product Name 1 to 65 dB Step Attenuator BNC Female Connectors Rated Up To 750 MHz and Up to 1 Watt in a Button Design
Attenuator Type Variable; Step
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-V3-1W54+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 2.4mm In-Line Module
View Details
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details