Fairview Microwave Inc. 10 dB Fixed Attenuator SMB Plug to SMB Jack Up to 4 GHz Rated to 2 Watts, Brass Body, 1.25 VSWR SA4B-10

Description
RF coaxial fixed attenuator SA4B-10 from Fairview Microwave is manufactured with a SMB input. This coax SMB attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm SMB to SMB attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 4 GHz. Fairview SMB attenuator has a plug gender in and a jack gender out. SA4B-10 SMB plug to SMB jack attenuator is rated for a maximum RF attenuation value of 10 dB. Our 10 dB fixed attenuator with SMB connectors is built with brass body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial SMB 10 dB fixed attenuator maximum power rating is 2 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet
Description
RF coaxial fixed attenuator SA4B-10 from Fairview Microwave is manufactured with a SMB input. This coax SMB attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm SMB to SMB attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 4 GHz. Fairview SMB attenuator has a plug gender in and a jack gender out. SA4B-10 SMB plug to SMB jack attenuator is rated for a maximum RF attenuation value of 10 dB. Our 10 dB fixed attenuator with SMB connectors is built with brass body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial SMB 10 dB fixed attenuator maximum power rating is 2 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 dB Fixed Attenuator SMB Plug to SMB Jack Up to 4 GHz Rated to 2 Watts, Brass Body, 1.25 VSWR - SA4B-10 - Fairview Microwave Inc.
Lewisville, TX, United States
10 dB Fixed Attenuator SMB Plug to SMB Jack Up to 4 GHz Rated to 2 Watts, Brass Body, 1.25 VSWR
SA4B-10
10 dB Fixed Attenuator SMB Plug to SMB Jack Up to 4 GHz Rated to 2 Watts, Brass Body, 1.25 VSWR SA4B-10
RF coaxial fixed attenuator SA4B-10 from Fairview Microwave is manufactured with a SMB input. This coax SMB attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm SMB to SMB attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 4 GHz. Fairview SMB attenuator has a plug gender in and a jack gender out. SA4B-10 SMB plug to SMB jack attenuator is rated for a maximum RF attenuation value of 10 dB. Our 10 dB fixed attenuator with SMB connectors is built with brass body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial SMB 10 dB fixed attenuator maximum power rating is 2 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

RF coaxial fixed attenuator SA4B-10 from Fairview Microwave is manufactured with a SMB input. This coax SMB attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm SMB to SMB attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 4 GHz.

Fairview SMB attenuator has a plug gender in and a jack gender out. SA4B-10 SMB plug to SMB jack attenuator is rated for a maximum RF attenuation value of 10 dB. Our 10 dB fixed attenuator with SMB connectors is built with brass body material and plating; you can find more RF attenuator datasheet specifications above.

Fairview Microwave radio frequency coaxial SMB 10 dB fixed attenuator maximum power rating is 2 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number SA4B-10
Product Name 10 dB Fixed Attenuator SMB Plug to SMB Jack Up to 4 GHz Rated to 2 Watts, Brass Body, 1.25 VSWR
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - AA116-72 - 169199-AA116-72 - Win Source Electronics
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0040 to 2 GHz
View Details
2 suppliers