Fairview Microwave Inc. 0.5 to 40 dB Continuously Variable Attenuator N Female to N Female from 850 MHz to 2.5 GHz Rated to 15 Watts in a Dial Design SA4088A

Description
Continuously variable attenuator SA4088A from Fairview Microwave is manufactured in an coaxial adjustable RF attenuator design. Our connectorized continuously variable attenuator has an input RF connector that is N. This N continuously variable attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview 50 Ohm N continuously adjustable attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 40 dB. Our N 40 dB variable attenuator is constructed to operate up to a maximum frequency of 2.5 GHz and a maximum input power of 15 Watts. This radio frequency continuously variable attenuator with N connectors is built with aluminum body material; you can find more continuous variable attenuator datasheet specifications above. Fairview Microwave N coaxial continuously variable attenuator part number SA4088A is in-stock. Our adjustable RF attenuator that is continuously variable is only part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment worldwide.
Datasheet
Description
Continuously variable attenuator SA4088A from Fairview Microwave is manufactured in an coaxial adjustable RF attenuator design. Our connectorized continuously variable attenuator has an input RF connector that is N. This N continuously variable attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview 50 Ohm N continuously adjustable attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 40 dB. Our N 40 dB variable attenuator is constructed to operate up to a maximum frequency of 2.5 GHz and a maximum input power of 15 Watts. This radio frequency continuously variable attenuator with N connectors is built with aluminum body material; you can find more continuous variable attenuator datasheet specifications above. Fairview Microwave N coaxial continuously variable attenuator part number SA4088A is in-stock. Our adjustable RF attenuator that is continuously variable is only part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 to 40 dB Continuously Variable Attenuator N Female to N Female from 850 MHz to 2.5 GHz Rated to 15 Watts in a Dial Design - SA4088A - Fairview Microwave Inc.
Lewisville, TX, United States
0.5 to 40 dB Continuously Variable Attenuator N Female to N Female from 850 MHz to 2.5 GHz Rated to 15 Watts in a Dial Design
SA4088A
0.5 to 40 dB Continuously Variable Attenuator N Female to N Female from 850 MHz to 2.5 GHz Rated to 15 Watts in a Dial Design SA4088A
Continuously variable attenuator SA4088A from Fairview Microwave is manufactured in an coaxial adjustable RF attenuator design. Our connectorized continuously variable attenuator has an input RF connector that is N. This N continuously variable attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview 50 Ohm N continuously adjustable attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 40 dB. Our N 40 dB variable attenuator is constructed to operate up to a maximum frequency of 2.5 GHz and a maximum input power of 15 Watts. This radio frequency continuously variable attenuator with N connectors is built with aluminum body material; you can find more continuous variable attenuator datasheet specifications above. Fairview Microwave N coaxial continuously variable attenuator part number SA4088A is in-stock. Our adjustable RF attenuator that is continuously variable is only part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment worldwide.

Continuously variable attenuator SA4088A from Fairview Microwave is manufactured in an coaxial adjustable RF attenuator design. Our connectorized continuously variable attenuator has an input RF connector that is N. This N continuously variable attenuator has female gender for input / output ports and 50 Ohm impedance.

Fairview 50 Ohm N continuously adjustable attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 40 dB. Our N 40 dB variable attenuator is constructed to operate up to a maximum frequency of 2.5 GHz and a maximum input power of 15 Watts. This radio frequency continuously variable attenuator with N connectors is built with aluminum body material; you can find more continuous variable attenuator datasheet specifications above.

Fairview Microwave N coaxial continuously variable attenuator part number SA4088A is in-stock. Our adjustable RF attenuator that is continuously variable is only part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number SA4088A
Product Name 0.5 to 40 dB Continuously Variable Attenuator N Female to N Female from 850 MHz to 2.5 GHz Rated to 15 Watts in a Dial Design
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
Programmable Attenuatorsuators - NPRA-20-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0200 GHz
Insertion Loss 8 dB
View Details