Fairview Microwave Inc. 30 dB Fixed Attenuator MCX Male (Plug) to MCX Female (Jack) Up to 6 GHz Rated to 2 Watts, Brass Nickel Body, 1.2 VSWR SA3042-30

Description
RF coaxial fixed attenuator SA3042-30 from Fairview Microwave is manufactured with a MCX input. This coax MCX attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm MCX to MCX attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 6 GHz. Fairview MCX attenuator has a male gender in and a female gender out. SA3042-30 MCX male to MCX female attenuator is rated for a maximum RF attenuation value of 30 dB. Our 30 dB fixed attenuator with MCX connectors is built with brass body material and nickel plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial MCX 30 dB fixed attenuator maximum power rating is 2 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet
Description
RF coaxial fixed attenuator SA3042-30 from Fairview Microwave is manufactured with a MCX input. This coax MCX attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm MCX to MCX attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 6 GHz. Fairview MCX attenuator has a male gender in and a female gender out. SA3042-30 MCX male to MCX female attenuator is rated for a maximum RF attenuation value of 30 dB. Our 30 dB fixed attenuator with MCX connectors is built with brass body material and nickel plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial MCX 30 dB fixed attenuator maximum power rating is 2 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 dB Fixed Attenuator MCX Male (Plug) to MCX Female (Jack) Up to 6 GHz Rated to 2 Watts, Brass Nickel Body, 1.2 VSWR - SA3042-30 - Fairview Microwave Inc.
Lewisville, TX, United States
30 dB Fixed Attenuator MCX Male (Plug) to MCX Female (Jack) Up to 6 GHz Rated to 2 Watts, Brass Nickel Body, 1.2 VSWR
SA3042-30
30 dB Fixed Attenuator MCX Male (Plug) to MCX Female (Jack) Up to 6 GHz Rated to 2 Watts, Brass Nickel Body, 1.2 VSWR SA3042-30
RF coaxial fixed attenuator SA3042-30 from Fairview Microwave is manufactured with a MCX input. This coax MCX attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm MCX to MCX attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 6 GHz. Fairview MCX attenuator has a male gender in and a female gender out. SA3042-30 MCX male to MCX female attenuator is rated for a maximum RF attenuation value of 30 dB. Our 30 dB fixed attenuator with MCX connectors is built with brass body material and nickel plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial MCX 30 dB fixed attenuator maximum power rating is 2 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

RF coaxial fixed attenuator SA3042-30 from Fairview Microwave is manufactured with a MCX input. This coax MCX attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm MCX to MCX attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 6 GHz.

Fairview MCX attenuator has a male gender in and a female gender out. SA3042-30 MCX male to MCX female attenuator is rated for a maximum RF attenuation value of 30 dB. Our 30 dB fixed attenuator with MCX connectors is built with brass body material and nickel plating; you can find more RF attenuator datasheet specifications above.

Fairview Microwave radio frequency coaxial MCX 30 dB fixed attenuator maximum power rating is 2 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number SA3042-30
Product Name 30 dB Fixed Attenuator MCX Male (Plug) to MCX Female (Jack) Up to 6 GHz Rated to 2 Watts, Brass Nickel Body, 1.2 VSWR
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz DSA with VVA - QPC1008 - Qorvo
Specs
Number of Bits 5
Frequency 0.0 to 20 GHz
Insertion Loss 5 dB
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details