Fairview Microwave Inc. 15 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 8 GHz Rated to 5 Watts, Heatsink Body, 1.4 VSWR SA0805-15

Description
RF coaxial fixed attenuator SA0805-15 from Fairview Microwave is manufactured with a 7/16 DIN input. This coax 7/16 DIN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm 7/16 DIN to 7/16 DIN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 8 GHz. Fairview 7/16 DIN attenuator has a male gender in and a female gender out. SA0805-15 7/16 DIN male to 7/16 DIN female attenuator is rated for a maximum RF attenuation value of 15 dB. Our 15 dB fixed attenuator with 7/16 DIN connectors is built with black anodized aluminum heatsink body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial 7/16 DIN 15 dB fixed attenuator maximum power rating is 5 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet
Description
RF coaxial fixed attenuator SA0805-15 from Fairview Microwave is manufactured with a 7/16 DIN input. This coax 7/16 DIN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm 7/16 DIN to 7/16 DIN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 8 GHz. Fairview 7/16 DIN attenuator has a male gender in and a female gender out. SA0805-15 7/16 DIN male to 7/16 DIN female attenuator is rated for a maximum RF attenuation value of 15 dB. Our 15 dB fixed attenuator with 7/16 DIN connectors is built with black anodized aluminum heatsink body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial 7/16 DIN 15 dB fixed attenuator maximum power rating is 5 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 8 GHz Rated to 5 Watts, Heatsink Body, 1.4 VSWR - SA0805-15 - Fairview Microwave Inc.
Lewisville, TX, United States
15 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 8 GHz Rated to 5 Watts, Heatsink Body, 1.4 VSWR
SA0805-15
15 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 8 GHz Rated to 5 Watts, Heatsink Body, 1.4 VSWR SA0805-15
RF coaxial fixed attenuator SA0805-15 from Fairview Microwave is manufactured with a 7/16 DIN input. This coax 7/16 DIN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm 7/16 DIN to 7/16 DIN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 8 GHz. Fairview 7/16 DIN attenuator has a male gender in and a female gender out. SA0805-15 7/16 DIN male to 7/16 DIN female attenuator is rated for a maximum RF attenuation value of 15 dB. Our 15 dB fixed attenuator with 7/16 DIN connectors is built with black anodized aluminum heatsink body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial 7/16 DIN 15 dB fixed attenuator maximum power rating is 5 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

RF coaxial fixed attenuator SA0805-15 from Fairview Microwave is manufactured with a 7/16 DIN input. This coax 7/16 DIN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm 7/16 DIN to 7/16 DIN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 8 GHz.

Fairview 7/16 DIN attenuator has a male gender in and a female gender out. SA0805-15 7/16 DIN male to 7/16 DIN female attenuator is rated for a maximum RF attenuation value of 15 dB. Our 15 dB fixed attenuator with 7/16 DIN connectors is built with black anodized aluminum heatsink body material and plating; you can find more RF attenuator datasheet specifications above.

Fairview Microwave radio frequency coaxial 7/16 DIN 15 dB fixed attenuator maximum power rating is 5 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number SA0805-15
Product Name 15 dB Fixed Attenuator 7/16 Male (Plug) to 7/16 Female (Jack) Up to 8 GHz Rated to 5 Watts, Heatsink Body, 1.4 VSWR
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details