Fairview Microwave Inc. 2 Way Power Divider 1.85mm Connectors From 8 GHz to 60 GHz Rated at 10 Watts MP0860-2

Description
RF power divider part number MP0860-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 1.85mm connectors. Our 2 way RF power divider is rated for a minimum frequency of 8 GHz and a maximum frequency of 60 GHz. Our part number MP0860-2 2 way 1.85mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 10 Watts. Our RF 1.85mm power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with 1.85mm ports is a reactive design. More coaxial 1.85mm reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with 1.85mm connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF power divider part number MP0860-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 1.85mm connectors. Our 2 way RF power divider is rated for a minimum frequency of 8 GHz and a maximum frequency of 60 GHz. Our part number MP0860-2 2 way 1.85mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 10 Watts. Our RF 1.85mm power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with 1.85mm ports is a reactive design. More coaxial 1.85mm reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with 1.85mm connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider 1.85mm Connectors From 8 GHz to 60 GHz Rated at 10 Watts - MP0860-2 - Fairview Microwave Inc.
Lewisville, TX, United States
2 Way Power Divider 1.85mm Connectors From 8 GHz to 60 GHz Rated at 10 Watts
MP0860-2
2 Way Power Divider 1.85mm Connectors From 8 GHz to 60 GHz Rated at 10 Watts MP0860-2
RF power divider part number MP0860-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 1.85mm connectors. Our 2 way RF power divider is rated for a minimum frequency of 8 GHz and a maximum frequency of 60 GHz. Our part number MP0860-2 2 way 1.85mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 10 Watts. Our RF 1.85mm power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with 1.85mm ports is a reactive design. More coaxial 1.85mm reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with 1.85mm connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

RF power divider part number MP0860-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 1.85mm connectors. Our 2 way RF power divider is rated for a minimum frequency of 8 GHz and a maximum frequency of 60 GHz.

Our part number MP0860-2 2 way 1.85mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 10 Watts. Our RF 1.85mm power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with 1.85mm ports is a reactive design. More coaxial 1.85mm reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.

Fairview is where to buy a 2 way power divider with 1.85mm connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number MP0860-2
Product Name 2 Way Power Divider 1.85mm Connectors From 8 GHz to 60 GHz Rated at 10 Watts
Divider / Combiner Type 0º
Unlock Full Specs
to access all available technical data

Similar Products

18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
Tx & Rx Multicoupler - 5o2T2R453501580 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 4.80 dB
View Details
35000 MHZ Rf Power Divider Splitter - 851-EP2-28+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers