Fairview Microwave Inc. 2 Way Power Divider N Connectors From 700 MHz to 2.7 GHz Rated at 500 Watts MP0727N-2

Description
RF power divider part number MP0727N-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with N connectors. Our 2 way RF power divider is rated for a minimum frequency of 700 MHz and a maximum frequency of 2.7 GHz. Our part number MP0727N-2 2 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 500 Watts. Our RF N power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with N ports is a reactive design. More coaxial N reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with N connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF power divider part number MP0727N-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with N connectors. Our 2 way RF power divider is rated for a minimum frequency of 700 MHz and a maximum frequency of 2.7 GHz. Our part number MP0727N-2 2 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 500 Watts. Our RF N power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with N ports is a reactive design. More coaxial N reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with N connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider N Connectors From 700 MHz to 2.7 GHz Rated at 500 Watts - MP0727N-2 - Fairview Microwave Inc.
Lewisville, TX, United States
2 Way Power Divider N Connectors From 700 MHz to 2.7 GHz Rated at 500 Watts
MP0727N-2
2 Way Power Divider N Connectors From 700 MHz to 2.7 GHz Rated at 500 Watts MP0727N-2
RF power divider part number MP0727N-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with N connectors. Our 2 way RF power divider is rated for a minimum frequency of 700 MHz and a maximum frequency of 2.7 GHz. Our part number MP0727N-2 2 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 500 Watts. Our RF N power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with N ports is a reactive design. More coaxial N reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with N connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

RF power divider part number MP0727N-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with N connectors. Our 2 way RF power divider is rated for a minimum frequency of 700 MHz and a maximum frequency of 2.7 GHz.

Our part number MP0727N-2 2 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 500 Watts. Our RF N power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with N ports is a reactive design. More coaxial N reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.

Fairview is where to buy a 2 way power divider with N connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number MP0727N-2
Product Name 2 Way Power Divider N Connectors From 700 MHz to 2.7 GHz Rated at 500 Watts
Divider / Combiner Type 0º
Unlock Full Specs
to access all available technical data

Similar Products

698 to 2700MHz – 2 Way Power Divider/Splitter - UIY2PD8860A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; SMA; Type N; SMA, N, BNC
View Details
Rx Splitter - 5o6471U1 - 5o.com
Specs
0º Power Divider Division: 6-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
N-Way Divider / Combiner - PD18-73LF - Richardson RFPD
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SOT-6
Frequency 1990.00 MHz
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-SBTCJ-13-75+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, Flat Leads
Insertion Loss 1.50 dB
Isolation 20.00 dB
View Details
3 suppliers