Fairview Microwave Inc. WR-10 Waveguide Isolator with 25 dB min Isolation from 75 GHz to 110 GHz using Round Cover UG-387/U-Mod Flange FMWIR1000

Description
Waveguide isolator FMWIR1000 from Fairview Microwave has same-day shipping. Our high-quality WR-10 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-10 waveguide isolator FMWIR1000 operates in the 75 GHz to 110 GHz frequency range. This 75 GHz to 110 GHz Faraday design WR-10 isolator utilizes round cover flanges. FMWIR1000 110 GHz max frequency isolators feature gold plated UG-387/U-Mod flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-10 waveguide isolator with 25 dB min isolation and 75 GHz to 110 GHz frequency range has a weight of 0.168 lbs. Waveguide WR-10 isolators with round cover UG-387/U-Mod flanges are continuously in-stock and cover the W band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-10 W band waveguide Faraday isolator FMWIR1000. These round cover UG-387/U-Mod flange 110 GHz maximum frequency waveguide isolators have a maximum insertion loss of 2.3 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-387/U-Mod flange waveguide 75 GHz to 110 GHz isolators which present 1 watt forward power rating. WR-10 W band isolators with 2.3 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-10 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.5:1. This Faraday isolator with 1.5:1 VSWR at 0.168 lbs measures 2.5 inches long and 0.94 inches high. Fairview Microwave offers expert tech support on these 75 GHz min frequency WR-10 two-port waveguide isolators with 25 dB min isolation and 2.3 dB insertion loss. Specifications and dimensions for WR-10 W band waveguide isolator FMWIR1000 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1000 WR-10 with round cover UG-387/U-Mod flanges and 1.5:1 VSWR.
Datasheet
Description
Waveguide isolator FMWIR1000 from Fairview Microwave has same-day shipping. Our high-quality WR-10 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-10 waveguide isolator FMWIR1000 operates in the 75 GHz to 110 GHz frequency range. This 75 GHz to 110 GHz Faraday design WR-10 isolator utilizes round cover flanges. FMWIR1000 110 GHz max frequency isolators feature gold plated UG-387/U-Mod flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-10 waveguide isolator with 25 dB min isolation and 75 GHz to 110 GHz frequency range has a weight of 0.168 lbs. Waveguide WR-10 isolators with round cover UG-387/U-Mod flanges are continuously in-stock and cover the W band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-10 W band waveguide Faraday isolator FMWIR1000. These round cover UG-387/U-Mod flange 110 GHz maximum frequency waveguide isolators have a maximum insertion loss of 2.3 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-387/U-Mod flange waveguide 75 GHz to 110 GHz isolators which present 1 watt forward power rating. WR-10 W band isolators with 2.3 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-10 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.5:1. This Faraday isolator with 1.5:1 VSWR at 0.168 lbs measures 2.5 inches long and 0.94 inches high. Fairview Microwave offers expert tech support on these 75 GHz min frequency WR-10 two-port waveguide isolators with 25 dB min isolation and 2.3 dB insertion loss. Specifications and dimensions for WR-10 W band waveguide isolator FMWIR1000 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1000 WR-10 with round cover UG-387/U-Mod flanges and 1.5:1 VSWR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-10 Waveguide Isolator with 25 dB min Isolation from 75 GHz to 110 GHz using Round Cover UG-387/U-Mod Flange - FMWIR1000 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-10 Waveguide Isolator with 25 dB min Isolation from 75 GHz to 110 GHz using Round Cover UG-387/U-Mod Flange
FMWIR1000
WR-10 Waveguide Isolator with 25 dB min Isolation from 75 GHz to 110 GHz using Round Cover UG-387/U-Mod Flange FMWIR1000
Waveguide isolator FMWIR1000 from Fairview Microwave has same-day shipping. Our high-quality WR-10 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-10 waveguide isolator FMWIR1000 operates in the 75 GHz to 110 GHz frequency range. This 75 GHz to 110 GHz Faraday design WR-10 isolator utilizes round cover flanges. FMWIR1000 110 GHz max frequency isolators feature gold plated UG-387/U-Mod flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-10 waveguide isolator with 25 dB min isolation and 75 GHz to 110 GHz frequency range has a weight of 0.168 lbs. Waveguide WR-10 isolators with round cover UG-387/U-Mod flanges are continuously in-stock and cover the W band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-10 W band waveguide Faraday isolator FMWIR1000. These round cover UG-387/U-Mod flange 110 GHz maximum frequency waveguide isolators have a maximum insertion loss of 2.3 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-387/U-Mod flange waveguide 75 GHz to 110 GHz isolators which present 1 watt forward power rating. WR-10 W band isolators with 2.3 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-10 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.5:1. This Faraday isolator with 1.5:1 VSWR at 0.168 lbs measures 2.5 inches long and 0.94 inches high. Fairview Microwave offers expert tech support on these 75 GHz min frequency WR-10 two-port waveguide isolators with 25 dB min isolation and 2.3 dB insertion loss. Specifications and dimensions for WR-10 W band waveguide isolator FMWIR1000 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1000 WR-10 with round cover UG-387/U-Mod flanges and 1.5:1 VSWR.

Waveguide isolator FMWIR1000 from Fairview Microwave has same-day shipping. Our high-quality WR-10 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-10 waveguide isolator FMWIR1000 operates in the 75 GHz to 110 GHz frequency range. This 75 GHz to 110 GHz Faraday design WR-10 isolator utilizes round cover flanges. FMWIR1000 110 GHz max frequency isolators feature gold plated UG-387/U-Mod flanges and are available from the Fairview Microwave website or our knowledgeable sales staff.

WR-10 waveguide isolator with 25 dB min isolation and 75 GHz to 110 GHz frequency range has a weight of 0.168 lbs. Waveguide WR-10 isolators with round cover UG-387/U-Mod flanges are continuously in-stock and cover the W band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-10 W band waveguide Faraday isolator FMWIR1000. These round cover UG-387/U-Mod flange 110 GHz maximum frequency waveguide isolators have a maximum insertion loss of 2.3 dB.

Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-387/U-Mod flange waveguide 75 GHz to 110 GHz isolators which present 1 watt forward power rating. WR-10 W band isolators with 2.3 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-10 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.5:1. This Faraday isolator with 1.5:1 VSWR at 0.168 lbs measures 2.5 inches long and 0.94 inches high.

Fairview Microwave offers expert tech support on these 75 GHz min frequency WR-10 two-port waveguide isolators with 25 dB min isolation and 2.3 dB insertion loss. Specifications and dimensions for WR-10 W band waveguide isolator FMWIR1000 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1000 WR-10 with round cover UG-387/U-Mod flanges and 1.5:1 VSWR.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWIR1000
Product Name WR-10 Waveguide Isolator with 25 dB min Isolation from 75 GHz to 110 GHz using Round Cover UG-387/U-Mod Flange
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.15 :1
View Details
Waveguide Circulator - 5o1610270 - 5o.com
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.35 :1
View Details
DRG Horn Antenna - Model SAS-572 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details