Fairview Microwave Inc. WR-112 to Type N Female Waveguide to Coax Adapter UBR84 with 6.57 GHz to 9.99 GHz in Aluminum FMWCA1089

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1089 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-112 and UBR84 flange. This WR-112 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-112 waveguide to coaxial transition adapter with N connector has a minimum frequency of 6.57 GHz and a maximum frequency of 9.99 GHz. Fairview WR-112 N transition adapter for coax is designed with a body material of aluminum. Our WR-112 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-112 waveguide transition adapter to coaxial N part number FMWCA1089 is currently in stock at our location. Our right angle wave guide WR-112 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1089 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-112 and UBR84 flange. This WR-112 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-112 waveguide to coaxial transition adapter with N connector has a minimum frequency of 6.57 GHz and a maximum frequency of 9.99 GHz. Fairview WR-112 N transition adapter for coax is designed with a body material of aluminum. Our WR-112 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-112 waveguide transition adapter to coaxial N part number FMWCA1089 is currently in stock at our location. Our right angle wave guide WR-112 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-112 to Type N Female Waveguide to Coax Adapter UBR84 with 6.57 GHz to 9.99 GHz in Aluminum - FMWCA1089 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-112 to Type N Female Waveguide to Coax Adapter UBR84 with 6.57 GHz to 9.99 GHz in Aluminum
FMWCA1089
WR-112 to Type N Female Waveguide to Coax Adapter UBR84 with 6.57 GHz to 9.99 GHz in Aluminum FMWCA1089
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1089 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-112 and UBR84 flange. This WR-112 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-112 waveguide to coaxial transition adapter with N connector has a minimum frequency of 6.57 GHz and a maximum frequency of 9.99 GHz. Fairview WR-112 N transition adapter for coax is designed with a body material of aluminum. Our WR-112 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-112 waveguide transition adapter to coaxial N part number FMWCA1089 is currently in stock at our location. Our right angle wave guide WR-112 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1089 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-112 and UBR84 flange. This WR-112 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender.

WR-112 waveguide to coaxial transition adapter with N connector has a minimum frequency of 6.57 GHz and a maximum frequency of 9.99 GHz. Fairview WR-112 N transition adapter for coax is designed with a body material of aluminum. Our WR-112 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-112 waveguide transition adapter to coaxial N part number FMWCA1089 is currently in stock at our location. Our right angle wave guide WR-112 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1089
Product Name WR-112 to Type N Female Waveguide to Coax Adapter UBR84 with 6.57 GHz to 9.99 GHz in Aluminum
Operating Frequency 6.57 to 9.99 GHz
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Dual Junction Coaxial Isolator - 5o0342220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
MW Waveguide to Coaxial Transitions -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
Operating Frequency 1.20 to 46.00 GHz
View Details
WR19 (BJ500) - Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Operating Frequency 40.00 to 60.00 GHz
VSWR 1.8 :1
View Details