Fairview Microwave Inc. WR-19 Waveguide Attenuator Fixed 9 dB Operating from 40 GHz to 60 GHz, UG-383/U-Mod Round Cover Flange FMWAT1003-9

Description
RF attenuators from Fairview Microwave include fixed, step and variable attenuators. Fairview coaxial fixed RF attenuators have 0 dB to 60 dB maximum attenuation values with frequency maximums that range from 1000 MHz to 65 GHz depending on product. Radio frequency fixed attenuators are available in 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz to 6 GHz depending on part number. RF step attenuators are available in BNC, N and SMA connector series with female genders. Coaxial radio frequency step attenuators are rated as high as 2 Watts and adjust using 1 and 10 dB step. Variable RF attenuators from Fairview Microwave have 7 dB to 90 dB maximum attenuation and frequency maximums between 2 GHz and 18 GHz depending on model. Coaxial variable RF attenuators are available in female connector series with N and SMA genders. These RF attenuators are dial designs that are continuously variable between minimum and maximum decibel attenuation values.
Datasheet
Description
RF attenuators from Fairview Microwave include fixed, step and variable attenuators. Fairview coaxial fixed RF attenuators have 0 dB to 60 dB maximum attenuation values with frequency maximums that range from 1000 MHz to 65 GHz depending on product. Radio frequency fixed attenuators are available in 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz to 6 GHz depending on part number. RF step attenuators are available in BNC, N and SMA connector series with female genders. Coaxial radio frequency step attenuators are rated as high as 2 Watts and adjust using 1 and 10 dB step. Variable RF attenuators from Fairview Microwave have 7 dB to 90 dB maximum attenuation and frequency maximums between 2 GHz and 18 GHz depending on model. Coaxial variable RF attenuators are available in female connector series with N and SMA genders. These RF attenuators are dial designs that are continuously variable between minimum and maximum decibel attenuation values.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-19 Waveguide Attenuator Fixed 9 dB Operating from 40 GHz to 60 GHz, UG-383/U-Mod Round Cover Flange - FMWAT1003-9 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-19 Waveguide Attenuator Fixed 9 dB Operating from 40 GHz to 60 GHz, UG-383/U-Mod Round Cover Flange
FMWAT1003-9
WR-19 Waveguide Attenuator Fixed 9 dB Operating from 40 GHz to 60 GHz, UG-383/U-Mod Round Cover Flange FMWAT1003-9
RF attenuators from Fairview Microwave include fixed, step and variable attenuators. Fairview coaxial fixed RF attenuators have 0 dB to 60 dB maximum attenuation values with frequency maximums that range from 1000 MHz to 65 GHz depending on product. Radio frequency fixed attenuators are available in 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz to 6 GHz depending on part number. RF step attenuators are available in BNC, N and SMA connector series with female genders. Coaxial radio frequency step attenuators are rated as high as 2 Watts and adjust using 1 and 10 dB step. Variable RF attenuators from Fairview Microwave have 7 dB to 90 dB maximum attenuation and frequency maximums between 2 GHz and 18 GHz depending on model. Coaxial variable RF attenuators are available in female connector series with N and SMA genders. These RF attenuators are dial designs that are continuously variable between minimum and maximum decibel attenuation values.

RF attenuators from Fairview Microwave include fixed, step and variable attenuators. Fairview coaxial fixed RF attenuators have 0 dB to 60 dB maximum attenuation values with frequency maximums that range from 1000 MHz to 65 GHz depending on product. Radio frequency fixed attenuators are available in 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders.
Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz to 6 GHz depending on part number. RF step attenuators are available in BNC, N and SMA connector series with female genders. Coaxial radio frequency step attenuators are rated as high as 2 Watts and adjust using 1 and 10 dB step.
Variable RF attenuators from Fairview Microwave have 7 dB to 90 dB maximum attenuation and frequency maximums between 2 GHz and 18 GHz depending on model. Coaxial variable RF attenuators are available in female connector series with N and SMA genders. These RF attenuators are dial designs that are continuously variable between minimum and maximum decibel attenuation values.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number FMWAT1003-9
Product Name WR-19 Waveguide Attenuator Fixed 9 dB Operating from 40 GHz to 60 GHz, UG-383/U-Mod Round Cover Flange
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details