Fairview Microwave Inc. WR-19 Waveguide Attenuator Fixed 30 dB Operating from 40 GHz to 60 GHz, UG-383/U-Mod Round Cover Flange FMWAT1003-30

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-19 Waveguide Attenuator Fixed 30 dB Operating from 40 GHz to 60 GHz, UG-383/U-Mod Round Cover Flange - FMWAT1003-30 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-19 Waveguide Attenuator Fixed 30 dB Operating from 40 GHz to 60 GHz, UG-383/U-Mod Round Cover Flange
FMWAT1003-30
WR-19 Waveguide Attenuator Fixed 30 dB Operating from 40 GHz to 60 GHz, UG-383/U-Mod Round Cover Flange FMWAT1003-30
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAT1003-30
Product Name WR-19 Waveguide Attenuator Fixed 30 dB Operating from 40 GHz to 60 GHz, UG-383/U-Mod Round Cover Flange
Component Type Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o05340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 31.00 to 40.00 GHz
VSWR 1.4 :1
View Details
MW Isolators & Circulators: Coaxial, Drop-In, Microstrip, Surface Mount -  - Molex Signal Tech Industrial Ltd.
Specs
Component Type Isolator; Circulator
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
Conical Horn Antennas - NCHA330 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 31.80 to 43.00 GHz
VSWR 1.25 :1
View Details