Fairview Microwave Inc. Wide Angle Scalar Feed Horn Waveguide Antenna, WR-10, 89 GHz to 99 GHz, UG-385/U-Mod Round Cover Flange, 10 dBi Nominal Gain FMWAN1073

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1073 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-10 waveguide size. Fairview WR-10 waveguide horn antenna is constructed with a UG-385/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-10 waveguide antenna with UG-385/U-Mod adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-385/U-Mod WR-10 10 dB gain horn waveguide antenna has a minimum frequency of 89 GHz and a maximum frequency of 99 GHz. This waveguide WR-10 horn antenna with UG-385/U-Mod transition has a vertical beam width of 56 and horizontal of 55 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-385/U-Mod input can be found on the WR-10 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1073 Waveguide antenna horn with UG-385/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-10 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1073 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-10 waveguide size. Fairview WR-10 waveguide horn antenna is constructed with a UG-385/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-10 waveguide antenna with UG-385/U-Mod adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-385/U-Mod WR-10 10 dB gain horn waveguide antenna has a minimum frequency of 89 GHz and a maximum frequency of 99 GHz. This waveguide WR-10 horn antenna with UG-385/U-Mod transition has a vertical beam width of 56 and horizontal of 55 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-385/U-Mod input can be found on the WR-10 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1073 Waveguide antenna horn with UG-385/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-10 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Angle Scalar Feed Horn Waveguide Antenna, WR-10, 89 GHz to 99 GHz, UG-385/U-Mod Round Cover Flange, 10 dBi Nominal Gain - FMWAN1073 - Fairview Microwave Inc.
Lewisville, TX, United States
Wide Angle Scalar Feed Horn Waveguide Antenna, WR-10, 89 GHz to 99 GHz, UG-385/U-Mod Round Cover Flange, 10 dBi Nominal Gain
FMWAN1073
Wide Angle Scalar Feed Horn Waveguide Antenna, WR-10, 89 GHz to 99 GHz, UG-385/U-Mod Round Cover Flange, 10 dBi Nominal Gain FMWAN1073
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1073 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-10 waveguide size. Fairview WR-10 waveguide horn antenna is constructed with a UG-385/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-10 waveguide antenna with UG-385/U-Mod adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-385/U-Mod WR-10 10 dB gain horn waveguide antenna has a minimum frequency of 89 GHz and a maximum frequency of 99 GHz. This waveguide WR-10 horn antenna with UG-385/U-Mod transition has a vertical beam width of 56 and horizontal of 55 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with UG-385/U-Mod input can be found on the WR-10 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1073 Waveguide antenna horn with UG-385/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-10 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) FMWAN1073 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-10 waveguide size. Fairview WR-10 waveguide horn antenna is constructed with a UG-385/U-Mod connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-10 waveguide antenna with UG-385/U-Mod adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our UG-385/U-Mod WR-10 10 dB gain horn waveguide antenna has a minimum frequency of 89 GHz and a maximum frequency of 99 GHz. This waveguide WR-10 horn antenna with UG-385/U-Mod transition has a vertical beam width of 56 and horizontal of 55 degrees at 3 dB.

Additional specs of this 10 dB gain Waveguide horn with UG-385/U-Mod input can be found on the WR-10 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number FMWAN1073 Waveguide antenna horn with UG-385/U-Mod coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-10 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWAN1073
Product Name Wide Angle Scalar Feed Horn Waveguide Antenna, WR-10, 89 GHz to 99 GHz, UG-385/U-Mod Round Cover Flange, 10 dBi Nominal Gain
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

WR2100 (BJ4) - Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.35 to 0.53 GHz
VSWR 1.25 :1
View Details
Drop in Isolator - 5o0121220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details