5o.com Waveguide Isolator 5o06491000

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, medical, and military applications, operating across 5.4 to 8.0 GHz. Packaged in a standard WR137 (BJ70) waveguide interface with dimensions of 50×100×49.2 mm. Features 50 Ω impedance, 100 W forward power handling, 30 W reverse power tolerance, and operates from -40 ℃ to +85 ℃ with storage from -55 ℃ to +125 ℃. Isolation ranges from 18 to 25 dB, VSWR is ≤1.3, and insertion loss is ≤0.4 dB, depending on frequency band. Requires precise waveguide flange mating to ensure RF performance.

Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in communication, medical, and military applications, operating across 5.4 to 8.0 GHz. Packaged in a standard WR137 (BJ70) waveguide interface with dimensions of 50×100×49.2 mm. Features 50 Ω impedance, 100 W forward power handling, 30 W reverse power tolerance, and operates from -40 ℃ to +85 ℃ with storage from -55 ℃ to +125 ℃. Isolation ranges from 18 to 25 dB, VSWR is ≤1.3, and insertion loss is ≤0.4 dB, depending on frequency band. Requires precise waveguide flange mating to ensure RF performance.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o06491000 - 5o.com
Guangdong, China
Waveguide Isolator
5o06491000
Waveguide Isolator 5o06491000
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o06491000
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0630600 - 5o.com
Specs
Component Type Isolator
Operating Frequency 19.20 to 31.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Circulator - 5o12171604 - 5o.com
Specs
Component Type Circulator
Operating Frequency 5.00 to 25.00 GHz
VSWR 1.2 :1
View Details
Surface Mount Isolator - 5o04150 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Drop in Isolator - 5o0264340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details