Fairview Microwave Inc. SMA PIN Diode Switch SP3T From 4 GHz to 8 GHz Rated at +20 dBm FMSW6245

Description
PIN diode RF switch part number FMSW6245 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP3T design (single pole three throw) with SMA ports. Our coaxial SP3T PIN diode switch is rated for a maximum frequency of 8 GHz and a maximum power of 0.1 Watt. PIN diode single pole three throw RF switch FMSW6245 from Fairview Microwave is rated for an insertion loss maximum of 2.5 dB and a minimum isolation of dB. Additional SP3T PIN diode RF switch specs for this can be found on its radio frequency SP3T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole three throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW6245 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP3T design (single pole three throw) with SMA ports. Our coaxial SP3T PIN diode switch is rated for a maximum frequency of 8 GHz and a maximum power of 0.1 Watt. PIN diode single pole three throw RF switch FMSW6245 from Fairview Microwave is rated for an insertion loss maximum of 2.5 dB and a minimum isolation of dB. Additional SP3T PIN diode RF switch specs for this can be found on its radio frequency SP3T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole three throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA PIN Diode Switch SP3T From 4 GHz to 8 GHz Rated at +20 dBm - FMSW6245 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA PIN Diode Switch SP3T From 4 GHz to 8 GHz Rated at +20 dBm
FMSW6245
SMA PIN Diode Switch SP3T From 4 GHz to 8 GHz Rated at +20 dBm FMSW6245
PIN diode RF switch part number FMSW6245 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP3T design (single pole three throw) with SMA ports. Our coaxial SP3T PIN diode switch is rated for a maximum frequency of 8 GHz and a maximum power of 0.1 Watt. PIN diode single pole three throw RF switch FMSW6245 from Fairview Microwave is rated for an insertion loss maximum of 2.5 dB and a minimum isolation of dB. Additional SP3T PIN diode RF switch specs for this can be found on its radio frequency SP3T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole three throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW6245 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP3T design (single pole three throw) with SMA ports. Our coaxial SP3T PIN diode switch is rated for a maximum frequency of 8 GHz and a maximum power of 0.1 Watt.

PIN diode single pole three throw RF switch FMSW6245 from Fairview Microwave is rated for an insertion loss maximum of 2.5 dB and a minimum isolation of dB. Additional SP3T PIN diode RF switch specs for this can be found on its radio frequency SP3T PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole three throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW6245
Product Name SMA PIN Diode Switch SP3T From 4 GHz to 8 GHz Rated at +20 dBm
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSW-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
Si83408BDA-IF Isolated Smart Switch - Si83408BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 4
View Details