Fairview Microwave Inc. Field Replaceable 2.92mm SP8T PIN Diode Switch From 500 MHz to 40 GHz Rated at +20 dBm FMSW6229

Description
PIN diode RF switch part number FMSW6229 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP8T design (single pole eight throw) with 2.92mm ports. Our coaxial SP8T PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.1 Watt. PIN diode single pole eight throw RF switch FMSW6229 from Fairview Microwave is rated for an insertion loss maximum of dB and a minimum isolation of 45 dB. Additional SP8T PIN diode RF switch specs for this can be found on its radio frequency SP8T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole eight throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW6229 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP8T design (single pole eight throw) with 2.92mm ports. Our coaxial SP8T PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.1 Watt. PIN diode single pole eight throw RF switch FMSW6229 from Fairview Microwave is rated for an insertion loss maximum of dB and a minimum isolation of 45 dB. Additional SP8T PIN diode RF switch specs for this can be found on its radio frequency SP8T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole eight throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable 2.92mm SP8T PIN Diode Switch From 500 MHz to 40 GHz Rated at +20 dBm - FMSW6229 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable 2.92mm SP8T PIN Diode Switch From 500 MHz to 40 GHz Rated at +20 dBm
FMSW6229
Field Replaceable 2.92mm SP8T PIN Diode Switch From 500 MHz to 40 GHz Rated at +20 dBm FMSW6229
PIN diode RF switch part number FMSW6229 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP8T design (single pole eight throw) with 2.92mm ports. Our coaxial SP8T PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.1 Watt. PIN diode single pole eight throw RF switch FMSW6229 from Fairview Microwave is rated for an insertion loss maximum of dB and a minimum isolation of 45 dB. Additional SP8T PIN diode RF switch specs for this can be found on its radio frequency SP8T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole eight throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW6229 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP8T design (single pole eight throw) with 2.92mm ports. Our coaxial SP8T PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.1 Watt.

PIN diode single pole eight throw RF switch FMSW6229 from Fairview Microwave is rated for an insertion loss maximum of dB and a minimum isolation of 45 dB. Additional SP8T PIN diode RF switch specs for this can be found on its radio frequency SP8T PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole eight throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW6229
Product Name Field Replaceable 2.92mm SP8T PIN Diode Switch From 500 MHz to 40 GHz Rated at +20 dBm
Connector 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - AS165-59LF - Richardson RFPD
Specs
Package Type MSOP
Frequency Range 700 to 2500 MHz
Insertion Loss 0.8000 dB
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3BR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Waveguide Switches - NWSD-159 - kTB Solutions
Specs
Frequency Range 4900 to 7050 MHz
Type Double Pole Double Throw; DPDT
View Details