Qorvo RF Switches QPC6122TR7

Description
0.05-12GHZ SPDT ABSORPTIVE SWITC
Request a Quote Datasheet
Description
0.05-12GHZ SPDT ABSORPTIVE SWITC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2312-QPC6122TR7CT-ND - DigiKey
Thief River Falls, MN, United States
0.05-12GHZ SPDT ABSORPTIVE SWITC

0.05-12GHZ SPDT ABSORPTIVE SWITC

Buy Now Datasheet
RF Switches - 2312-QPC6122TR7TR-ND - DigiKey
Thief River Falls, MN, United States
0.05-12GHZ SPDT ABSORPTIVE SWITC

0.05-12GHZ SPDT ABSORPTIVE SWITC

Buy Now Datasheet
RF Switches - 2312-QPC6122TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
0.05-12GHZ SPDT ABSORPTIVE SWITC

0.05-12GHZ SPDT ABSORPTIVE SWITC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2312-QPC6122TR7CT-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω - PAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS12ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T(Terminated)
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details