Fairview Microwave Inc. SMA SPDT PIN Diode Switch From 20 MHz to 2.5 GHz Rated at 25 Watts FMSW2042

Description
PIN diode RF switch part number FMSW2042 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 2.5 GHz and a maximum power of 25 Watts. PIN diode single pole double throw RF switch FMSW2042 from Fairview Microwave is rated for an insertion loss maximum of dB and a minimum isolation of dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW2042 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 2.5 GHz and a maximum power of 25 Watts. PIN diode single pole double throw RF switch FMSW2042 from Fairview Microwave is rated for an insertion loss maximum of dB and a minimum isolation of dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA SPDT PIN Diode Switch From 20 MHz to 2.5 GHz Rated at 25 Watts - FMSW2042 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA SPDT PIN Diode Switch From 20 MHz to 2.5 GHz Rated at 25 Watts
FMSW2042
SMA SPDT PIN Diode Switch From 20 MHz to 2.5 GHz Rated at 25 Watts FMSW2042
PIN diode RF switch part number FMSW2042 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 2.5 GHz and a maximum power of 25 Watts. PIN diode single pole double throw RF switch FMSW2042 from Fairview Microwave is rated for an insertion loss maximum of dB and a minimum isolation of dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW2042 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 2.5 GHz and a maximum power of 25 Watts.

PIN diode single pole double throw RF switch FMSW2042 from Fairview Microwave is rated for an insertion loss maximum of dB and a minimum isolation of dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW2042
Product Name SMA SPDT PIN Diode Switch From 20 MHz to 2.5 GHz Rated at 25 Watts
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switches - 863-1236-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 3000 MHz
View Details
2 suppliers